Ecliptek Corporation Crystal Oscillators EC3645TS-12.288M TR

Description
Ecliptek EC3645TS-12.288M TR Oscillator
Request a Quote Datasheet
Description
Ecliptek EC3645TS-12.288M TR Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillators - 2192048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192048
Crystal Oscillators 2192048
Ecliptek EC3645TS-12.288M TR Oscillator

Ecliptek EC3645TS-12.288M TR Oscillator

Supplier's Site
Crystal Oscillators - 2192047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192047
Crystal Oscillators 2192047
Ecliptek EC3645TS-12.288M TR Oscillator

Ecliptek EC3645TS-12.288M TR Oscillator

Supplier's Site
Crystal Oscillators - 2192048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192048P
Crystal Oscillators 2192048P
Ecliptek EC3645TS-12.288M TR Oscillator

Ecliptek EC3645TS-12.288M TR Oscillator

Supplier's Site
Oscillators - 2773-EC3645TS-12.288MTR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EC3645TS-12.288MCT-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 12.288Mhz, Lvcmos, Smd, 5Mm X 3.2Mm Rohs Compliant Ecliptek - 65AH6295 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 12.288Mhz, Lvcmos, Smd, 5Mm X 3.2Mm Rohs Compliant Ecliptek
65AH6295
Osc, 12.288Mhz, Lvcmos, Smd, 5Mm X 3.2Mm Rohs Compliant Ecliptek 65AH6295
OSC, 12.288MHZ, LVCMOS, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

OSC, 12.288MHZ, LVCMOS, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
OSC XO 12.288MHZ 3.3V CMOS SMD

OSC XO 12.288MHZ 3.3V CMOS SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 2192048 2773-EC3645TS-12.288MTR-ND 65AH6295 EC3645TS-12.288M TR
Product Name Crystal Oscillators Oscillators Osc, 12.288Mhz, Lvcmos, Smd, 5Mm X 3.2Mm Rohs Compliant Ecliptek Oscillators
Oscillator Type XO; XO XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS RoHS
Frequency 12.29 MHz 12.29 MHz
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BBA000149AAG - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648DTG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details