24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSC XO 24MHZ 3.3V CMOS SMD
OSC, 24MHZ, LVCMOS, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 2773-EC3625ETTTS-24.000MCT-ND | EC3625ETTTS-24.000M TR | 65AH6281 |
| Product Name | Oscillators | Oscillators | Osc, 24Mhz, Lvcmos, Smd, 5Mm X 3.2Mm Rohs Compliant Ecliptek |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Frequency Stability | 25 ppm | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |