Ecliptek Corporation Crystal Oscillators EC3600ETTS-25.000M TR

Description
Ecliptek EC3600ETTS-25.000M TR
Request a Quote Datasheet
Description
Ecliptek EC3600ETTS-25.000M TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillators - 2192042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192042P
Crystal Oscillators 2192042P
Ecliptek EC3600ETTS-25.000M TR

Ecliptek EC3600ETTS-25.000M TR

Supplier's Site
Crystal Oscillators - 2192041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192041
Crystal Oscillators 2192041
Ecliptek EC3600ETTS-25.000M TR

Ecliptek EC3600ETTS-25.000M TR

Supplier's Site
Crystal Oscillators - 2192042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192042
Crystal Oscillators 2192042
Ecliptek EC3600ETTS-25.000M TR

Ecliptek EC3600ETTS-25.000M TR

Supplier's Site
Oscillators - 2773-EC3600ETTS-25.000MCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EC3600ETTS-25.000MDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EC3600ETTS-25.000MTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 25Mhz, Lvcmos, 5Mm X 3.2Mm Rohs Compliant Ecliptek - 88AH6238 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Lvcmos, 5Mm X 3.2Mm Rohs Compliant Ecliptek
88AH6238
Oscillator, 25Mhz, Lvcmos, 5Mm X 3.2Mm Rohs Compliant Ecliptek 88AH6238
OSCILLATOR, 25MHZ, LVCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, LVCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
OSC XO 25MHZ 3.3V CMOS SMD

OSC XO 25MHZ 3.3V CMOS SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 2192042P 2773-EC3600ETTS-25.000MCT-ND 88AH6238 EC3600ETTS-25.000M TR
Product Name Crystal Oscillators Oscillators Oscillator, 25Mhz, Lvcmos, 5Mm X 3.2Mm Rohs Compliant Ecliptek Oscillators
Oscillator Type XO; XO XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS RoHS
Frequency 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details