Ecliptek Corporation Crystals, Oscillators, Resonators - Oscillators EC2745ETTTS-25.000M TR

Description
Win Source Part Number: 1175789-EC2745ETTTS- 25.000M TR Category: Crystals, Oscillators, Resonators>Oscillato rs Series: EC27 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 5mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): EC2745ETTTS25.000M TR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ecliptek Other Names: 2773-EC2745ETTTS-25. 000MCT,2773-EC2745ET TTS-25.000MDKR,2773- EC2745ETTTS-25.000MT R
Request a Quote Datasheet
Description
Win Source Part Number: 1175789-EC2745ETTTS- 25.000M TR Category: Crystals, Oscillators, Resonators>Oscillato rs Series: EC27 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 5mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): EC2745ETTTS25.000M TR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ecliptek Other Names: 2773-EC2745ETTTS-25. 000MCT,2773-EC2745ET TTS-25.000MDKR,2773- EC2745ETTTS-25.000MT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1175789-EC2745ETTTS-25.000M TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1175789-EC2745ETTTS-25.000M TR
Crystals, Oscillators, Resonators - Oscillators 1175789-EC2745ETTTS-25.000M TR
Win Source Part Number: 1175789-EC2745ETTTS- 25.000M TR Category: Crystals, Oscillators, Resonators>Oscillato rs Series: EC27 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 5mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): EC2745ETTTS25.000M TR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ecliptek Other Names: 2773-EC2745ETTTS-25. 000MCT,2773-EC2745ET TTS-25.000MDKR,2773- EC2745ETTTS-25.000MT R

Win Source Part Number: 1175789-EC2745ETTTS-25.000M TR
Category: Crystals, Oscillators, Resonators>Oscillators
Series: EC27
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 5mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 2.5V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): EC2745ETTTS25.000M TR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Ecliptek
Other Names: 2773-EC2745ETTTS-25.000MCT,2773-EC2745ETTTS-25.000MDKR,2773-EC2745ETTTS-25.000MTR

Buy Now Datasheet
Oscillators - 2773-EC2745ETTTS-25.000MTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EC2745ETTTS-25.000MDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EC2745ETTTS-25.000MCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 25Mhz, Lvcmos, Smd, 7Mm X 5Mm Rohs Compliant Ecliptek - 65AH6274 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 25Mhz, Lvcmos, Smd, 7Mm X 5Mm Rohs Compliant Ecliptek
65AH6274
Osc, 25Mhz, Lvcmos, Smd, 7Mm X 5Mm Rohs Compliant Ecliptek 65AH6274
OSC, 25MHZ, LVCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

OSC, 25MHZ, LVCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1175789-EC2745ETTTS-25.000M TR 2773-EC2745ETTTS-25.000MTR-ND 65AH6274
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Osc, 25Mhz, Lvcmos, Smd, 7Mm X 5Mm Rohs Compliant Ecliptek
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABB156M250BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CD4541BMT - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details