The Ecliptek oscillator, part number 88AH6236, operates at a nominal frequency of 25.000 MHz and features a CMOS output logic type. It is designed for surface mount applications with dimensions of 7.0mm x 5.0mm and is compliant with RoHS standards. The device has a frequency tolerance of ±100 ppm and operates within a temperature range of -10°C to +70°C. It requires a supply voltage of 2.5V ±5% and has a maximum input current of 5mA. The output voltage levels are defined as a logic high at a minimum of 90% of Vdd and a logic low at a maximum of 10% of Vdd. The oscillator supports a load drive capability of 15pF and has a rise/fall time of 4ns maximum. Additional features include a standby current of 10µA when disabled, an RMS phase jitter of 1ps maximum, and a startup time of 10ms maximum. The device is also rated for various environmental and mechanical specifications, including ESD susceptibility and moisture resistance, making it suitable for a range of applications.
STANDARD CLOCK OSCILLATOR 25.000
STANDARD CLOCK OSCILLATOR 25.000
25MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Ecliptek EC2700TS-25.000M TR Oscillator
Ecliptek EC2700TS-25.000M TR Oscillator
Ecliptek EC2700TS-25.000M TR Oscillator
STANDARD CLOCK OSCILLATOR 25.000
OSCILLATOR, 25MHZ, LVCMOS, 7MM X 5MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 2773-EC2700TS-25.000MTRDKR-ND | 2192037P | EC2700TS-25.000M TR | 88AH6236 |
| Product Name | Oscillators | Crystal Oscillators | Oscillators | Oscillator, 25Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek |
| Oscillator Type | XO | XO; XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | |
| Frequency Stability | 100 ppm | 100 ppm | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |