Ecliptek Corporation Oscillators - EC2645TS-25.000M EC2645TS-25.000M

Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190698-EC2645TS-25. 000M Packaging: Bulk Number of Contacts: 4 Frequency: 25 MHz Material: Ceramic Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Number of Pins: 4 Categories: Oscillators Alternative Parts (Cross-Reference): EC2645TS25.000M; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190698-EC2645TS-25. 000M Packaging: Bulk Number of Contacts: 4 Frequency: 25 MHz Material: Ceramic Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Number of Pins: 4 Categories: Oscillators Alternative Parts (Cross-Reference): EC2645TS25.000M; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - EC2645TS-25.000M - 1190698-EC2645TS-25.000M - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - EC2645TS-25.000M
1190698-EC2645TS-25.000M
Oscillators - EC2645TS-25.000M 1190698-EC2645TS-25.000M
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190698-EC2645TS-25. 000M Packaging: Bulk Number of Contacts: 4 Frequency: 25 MHz Material: Ceramic Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Number of Pins: 4 Categories: Oscillators Alternative Parts (Cross-Reference): EC2645TS25.000M; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Ecliptek Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190698-EC2645TS-25.000M
Packaging: Bulk
Number of Contacts: 4
Frequency: 25 MHz
Material: Ceramic
Frequency Stability: 50 ppm
Frequency Tolerance: 0.005 %
Number of Pins: 4
Categories: Oscillators
Alternative Parts (Cross-Reference): EC2645TS25.000M;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1190698-EC2645TS-25.000M
Product Name Oscillators - EC2645TS-25.000M
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510ABA16M0000AAGR - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers