Ecliptek Corporation Crystal Oscillators EC2625TS-25.000M TR

Description
Ecliptek EC2625TS-25.000M TR Oscillator
Request a Quote
Description
Ecliptek EC2625TS-25.000M TR Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ecliptek oscillator, part number EC2625TS-25.000M, operates at a nominal frequency of 25.000 MHz with a frequency tolerance of ±25 ppm. It is designed for LVCMOS logic levels and requires a supply voltage of 3.3 V ±10%. The device features a compact surface mount package measuring 7.0 mm x 5.0 mm and is compliant with RoHS regulations. This oscillator has an operating temperature range of -10°C to +70°C and a maximum input current of 10 mA. It supports a load drive capability of up to 30 pF and has a duty cycle of 50 ±10%. The output control allows for tri-state operation, with a standby current of 10 µA when disabled. Additionally, it exhibits low RMS phase jitter of 1 ps maximum over a specified frequency range. The oscillator is built to withstand various environmental conditions, meeting several military standards for mechanical shock, moisture resistance, and soldering heat. It is suitable for applications requiring reliable timing solutions in compact designs.

Datasheet Summary
Powered by GS/AI

The Ecliptek oscillator, part number EC2625TS-25.000M, operates at a nominal frequency of 25.000 MHz with a frequency tolerance of ±25 ppm. It is designed for LVCMOS logic levels and requires a supply voltage of 3.3 V ±10%. The device features a compact surface mount package measuring 7.0 mm x 5.0 mm and is compliant with RoHS regulations. This oscillator has an operating temperature range of -10°C to +70°C and a maximum input current of 10 mA. It supports a load drive capability of up to 30 pF and has a duty cycle of 50 ±10%. The output control allows for tri-state operation, with a standby current of 10 µA when disabled. Additionally, it exhibits low RMS phase jitter of 1 ps maximum over a specified frequency range. The oscillator is built to withstand various environmental conditions, meeting several military standards for mechanical shock, moisture resistance, and soldering heat. It is suitable for applications requiring reliable timing solutions in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillators - 2192033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192033
Crystal Oscillators 2192033
Ecliptek EC2625TS-25.000M TR Oscillator

Ecliptek EC2625TS-25.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2192032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192032
Crystal Oscillators 2192032
Ecliptek EC2625TS-25.000M TR Oscillator

Ecliptek EC2625TS-25.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2192033P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192033P
Crystal Oscillators 2192033P
Ecliptek EC2625TS-25.000M TR Oscillator

Ecliptek EC2625TS-25.000M TR Oscillator

Supplier's Site
Oscillator, 25Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek - 88AH6234 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek
88AH6234
Oscillator, 25Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek 88AH6234
OSCILLATOR, 25MHZ, LVCMOS, 7MM X 5MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, LVCMOS, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 2192033 88AH6234
Product Name Crystal Oscillators Oscillator, 25Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-10.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
LVCMOS Oscillators - SIT8008BC-23-33S-50.000000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 50 MHz
Frequency Stability 50 ppm
View Details
3 suppliers