Ecliptek EC2625ETTS-16.000M TR
Ecliptek EC2625ETTS-16.000M TR
Ecliptek EC2625ETTS-16.000M TR
STANDARD CLOCK OSCILLATOR 16.000
16MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
STANDARD CLOCK OSCILLATOR 16.000
STANDARD CLOCK OSCILLATOR 16.000
OSCILLATOR, 16MHZ, LVCMOS, 7MM X 5MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 2192030 | 2773-EC2625ETTS-16.000MTRDKR-ND | EC2625ETTS-16.000M TR | 88AH6233 |
| Product Name | Crystal Oscillators | Oscillators | Oscillators | Oscillator, 16Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek |
| Oscillator Type | XO; XO | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | RoHS | RoHS | ||
| Frequency | 16 MHz | 16 MHz |