Ecliptek Corporation Oscillators EC2620TS-12.000M TR

Description
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2773-EC2620TS-12.000MDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EC2620TS-12.000MCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EC2620TS-12.000MTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillators - 2192019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192019
Crystal Oscillators 2192019
Ecliptek EC2620TS-12.000M TR Oscillator

Ecliptek EC2620TS-12.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2192020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192020
Crystal Oscillators 2192020
Ecliptek EC2620TS-12.000M TR Oscillator

Ecliptek EC2620TS-12.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2192020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192020P
Crystal Oscillators 2192020P
Ecliptek EC2620TS-12.000M TR Oscillator

Ecliptek EC2620TS-12.000M TR Oscillator

Supplier's Site
Oscillator, 12Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek - 88AH6228 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 12Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek
88AH6228
Oscillator, 12Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek 88AH6228
OSCILLATOR, 12MHZ, LVCMOS, 7MM X 5MM ROHS COMPLIANT: YES

OSCILLATOR, 12MHZ, LVCMOS, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 2773-EC2620TS-12.000MDKR-ND 2192019 88AH6228
Product Name Oscillators Crystal Oscillators Oscillator, 12Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Ecliptek
Oscillator Type XO XO; XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 20 ppm 20 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1044267-SIT1602AI-13-33E-33.333330 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillator Crystal - 510BBA25M0000BAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers