24MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
CERAMIC RESONATOR, 24MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Crystals | Resonators |
| Product Number | 2773-EB3250YA12-24.000MDKR-ND | 65AH6126 |
| Product Name | Crystals | Ceramic Resonator, 24Mhz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 12 pF |