24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
CERAMIC RESONATOR, 24.576MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Crystals | Resonators |
| Product Number | 2773-EB2532YA12-24.576MCT-ND | 65AH6108 |
| Product Name | Crystals | Ceramic Resonator, 24.576Mhz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 12 pF |