30MHz ±15ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
30MHz ±15ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
30MHz ±15ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
CERAMIC RESONATOR, 30MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Crystals | Resonators |
| Product Number | 2773-EB2532JA12-30.000MCT-ND | 65AH6098 |
| Product Name | Crystals | Ceramic Resonator, 30Mhz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency Stability | 30 ppm | |
| Load Capacitance | 12 pF |