Ecliptek EB13E2H2H-8.000M TR Oscillator
Ecliptek EB13E2H2H-8.000M TR Oscillator
Ecliptek EB13E2H2H-8.000M TR Oscillator
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSC, 8MHZ, LVCMOS, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 2192003 | 2773-EB13E2H2H-8.000MCT-ND | 65AH6069 | EB13E2H2H-8.000M TR |
| Product Name | Crystal Oscillators | Oscillators | Osc, 8Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek | Oscillators |
| Oscillator Type | XO; XO | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | RoHS | ||
| Frequency | 8 MHz | 8 MHz |