Ecliptek Corporation Oscillators EB13E2H2H-48.000M TR

Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2773-EB13E2H2H-48.000MDKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EB13E2H2H-48.000MCT-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EB13E2H2H-48.000MTR-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillators - 2191998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2191998P
Crystal Oscillators 2191998P
Ecliptek EB13E2H2H-48.000M TR Oscillator

Ecliptek EB13E2H2H-48.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2191997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2191997
Crystal Oscillators 2191997
Ecliptek EB13E2H2H-48.000M TR Oscillator

Ecliptek EB13E2H2H-48.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2191998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2191998
Crystal Oscillators 2191998
Ecliptek EB13E2H2H-48.000M TR Oscillator

Ecliptek EB13E2H2H-48.000M TR Oscillator

Supplier's Site
Oscillator, 48Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek - 88AH6219 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 48Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek
88AH6219
Oscillator, 48Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek 88AH6219
OSCILLATOR, 48MHZ, LVCMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

OSCILLATOR, 48MHZ, LVCMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 2773-EB13E2H2H-48.000MDKR-ND 2191998P 88AH6219
Product Name Oscillators Crystal Oscillators Oscillator, 48Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek
Oscillator Type XO XO; XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366485-SIT9120AC-2C2-33E200.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 200 MHz
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details