25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Ecliptek EB13E2H2H-25.000M TR Oscillator
Ecliptek EB13E2H2H-25.000M TR Oscillator
Ecliptek EB13E2H2H-25.000M TR Oscillator
OSC, 25MHZ, LVCMOS, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 2773-EB13E2H2H-25.000MCT-ND | 2191988 | 65AH6066 |
| Product Name | Oscillators | Crystal Oscillators | Osc, 25Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek |
| Oscillator Type | XO | XO; XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount |
| Frequency Stability | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |