Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
ECLIPTEK CORPORATION
EB13E2D2H-50.000M -- LVHCMOS OUTPUT CLOCK OSCILLATOR, 50MHZ NOM ECLIPTEK
Ecliptek Corporation
Lvhcmos Output Clock Oscillator, 50Mhz Nom Ecliptek
EB13E2D2H-50.000M
Description
LVHCMOS OUTPUT CLOCK OSCILLATOR, 50MHZ NOM
Newark, An Avnet Company
Done
Description
LVHCMOS OUTPUT CLOCK OSCILLATOR, 50MHZ NOM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Lvhcmos Output Clock Oscillator, 50Mhz Nom Ecliptek
09AK2327
Lvhcmos Output Clock Oscillator, 50Mhz Nom Ecliptek
09AK2327
LVHCMOS OUTPUT CLOCK OSCILLATOR, 50MHZ NOM
LVHCMOS OUTPUT CLOCK OSCILLATOR, 50MHZ NOM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
09AK2327
Product Name
Lvhcmos Output Clock Oscillator, 50Mhz Nom Ecliptek
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Oscillators
ECS-2200B-073
Specs
Oscillator Type
XO
Package / Form Factor
Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability
50 ppm
View Details
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-3225 163 series 27MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
27 MHz
Supply Voltage
3.3 Volts
View Details
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
LTC6930CDCB-8.00#TRMPBF
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
8 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Texas Instruments
Programmable Timers and Oscillators
NE555PSR
Specs
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Features / Standards
RoHS
View Details
2
suppliers