40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSC, 40MHZ, LVCMOS, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 2773-EB13E2D2H-40.000MDKR-ND | 65AH6053 |
| Product Name | Oscillators | Osc, 40Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency Stability | 50 ppm | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |