27.12MHz ±15ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
27.12MHz ±15ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
27.12MHz ±15ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
CERAMIC RESONATOR, 27.12MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Crystals | Resonators |
| Product Number | 2773-EB1216JA10-27.120MCT-ND | 65AH6044 |
| Product Name | Crystals | Ceramic Resonator, 27.12Mhz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency Stability | 30 ppm | |
| Load Capacitance | 10 pF |