Ecliptek Corporation Crystals EA5070PA20-6.000MTR

Description
6MHz ±10ppm Crystal 20pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
6MHz ±10ppm Crystal 20pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-EA5070PA20-6.000MTR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±10ppm Crystal 20pF 90 Ohms 4-SMD, No Lead

6MHz ±10ppm Crystal 20pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
QUARTZ CRYSTAL RESONATOR

QUARTZ CRYSTAL RESONATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 2773-EA5070PA20-6.000MTR-ND EA5070PA20-6.000MTR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-100-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 8 MHz
Load Capacitance 18 pF
View Details