Ecliptek Corporation Crystals EA5070JA20-6.000M TR

Description
6MHz ±15ppm Crystal 20pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
6MHz ±15ppm Crystal 20pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-EA5070JA20-6.000MTR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±15ppm Crystal 20pF 90 Ohms 4-SMD, No Lead

6MHz ±15ppm Crystal 20pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2773-EA5070JA20-6.000MTRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTALS 6.000MHZ 15PPM 20PF PAR

CRYSTALS 6.000MHZ 15PPM 20PF PAR

Buy Now Datasheet
Crystals - 2773-EA5070JA20-6.000MTRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTALS 6.000MHZ 15PPM 20PF PAR

CRYSTALS 6.000MHZ 15PPM 20PF PAR

Buy Now Datasheet
CRYSTALS 6.000MHZ 15PPM 20PF PAR

CRYSTALS 6.000MHZ 15PPM 20PF PAR

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2773-EA5070JA20-6.000MTR-ND EA5070JA20-6.000M TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-16.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - XC954-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers