Ecliptek Corporation Crystals - EA3560LA18-27.000M EA3560LA18-27.000M

Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167471-EA3560LA18-2 7.000M Number of Contacts: 4 Length: 6 mm Frequency: 27 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 1 mm Material: Ceramic Frequency Tolerance: 0.0015 % Load Capacitance: 18 pF Number of Pins: 4 Width: 3.5 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167471-EA3560LA18-2 7.000M Number of Contacts: 4 Length: 6 mm Frequency: 27 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 1 mm Material: Ceramic Frequency Tolerance: 0.0015 % Load Capacitance: 18 pF Number of Pins: 4 Width: 3.5 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - EA3560LA18-27.000M - 1167471-EA3560LA18-27.000M - Win Source Electronics
Laguna Hills, CA, United States
Crystals - EA3560LA18-27.000M
1167471-EA3560LA18-27.000M
Crystals - EA3560LA18-27.000M 1167471-EA3560LA18-27.000M
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167471-EA3560LA18-2 7.000M Number of Contacts: 4 Length: 6 mm Frequency: 27 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 1 mm Material: Ceramic Frequency Tolerance: 0.0015 % Load Capacitance: 18 pF Number of Pins: 4 Width: 3.5 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Ecliptek Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167471-EA3560LA18-27.000M
Number of Contacts: 4
Length: 6 mm
Frequency: 27 MHz
ESR (Equivalent Series Resistance): 50 Ω
Height: 1 mm
Material: Ceramic
Frequency Tolerance: 0.0015 %
Load Capacitance: 18 pF
Number of Pins: 4
Width: 3.5 mm
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1167471-EA3560LA18-27.000M
Product Name Crystals - EA3560LA18-27.000M
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 8149475P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 4 MHz
View Details
Surface Mount Crystals - ECS-122.8-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers