14.7456MHz ±15ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
14.7456MHz ±15ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
14.7456MHz ±15ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
CERAMIC RESONATOR, 14.7456MHZ, SMD ROHS COMPLIANT: YES
CRYSTAL 14.7456MHZ 18PF SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | 2773-EA2532QA18-14.7456MTR-ND | 65AH6025 | EA2532QA18-14.7456M TR |
| Product Name | Crystals | Ceramic Resonator, 14.7456Mhz, Smd Rohs Compliant Ecliptek | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 20 ppm | ||
| Load Capacitance | 18 pF | 18 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |