16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
CERAMIC RESONATOR, 16MHZ, SMD ROHS COMPLIANT: YES
CRYSTAL 16.0000MHZ 8PF SMD
CRYSTAL 16.0000MHZ 8PF SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals | Crystals |
| Product Number | 2773-EA2532QA08-16.000MCT-ND | 65AH6022 | EA2532QA08-16.000M TR | EA2532QA08-16.000M TR |
| Product Name | Crystals | Ceramic Resonator, 16Mhz, Smd Rohs Compliant Ecliptek | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 20 ppm | 20 ppm | ||
| Load Capacitance | 8 pF | 8 pF | 8 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |