32MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
32MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
32MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
CERAMIC RESONATOR, 32MHZ, SMD ROHS COMPLIANT: YES
CRYSTAL 32.0000MHZ 18PF SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | 2773-EA2532LA18-32.000MCT-ND | 65AH6021 | EA2532LA18-32.000M TR |
| Product Name | Crystals | Ceramic Resonator, 32Mhz, Smd Rohs Compliant Ecliptek | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |