16MHz ±15ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
16MHz ±15ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
16MHz ±15ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
CRYSTAL 16.0000MHZ 18PF SMD
CERAMIC RESONATOR, 16MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Resonators |
| Product Number | 2773-EA2532LA18-16.000MTR-ND | EA2532LA18-16.000M TR | 65AH6016 |
| Product Name | Crystals | Crystals | Ceramic Resonator, 16Mhz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |