Ecliptek Corporation Crystals - EA2532FA13-12.000M EA2532FA13-12.000M

Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174846-EA2532FA13-1 2.000M Packaging: Bulk Number of Contacts: 4 Frequency: 12 MHz Material: Ceramic Frequency Tolerance: 0.003 % Number of Pins: 4 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174846-EA2532FA13-1 2.000M Packaging: Bulk Number of Contacts: 4 Frequency: 12 MHz Material: Ceramic Frequency Tolerance: 0.003 % Number of Pins: 4 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - EA2532FA13-12.000M - 1174846-EA2532FA13-12.000M - Win Source Electronics
Laguna Hills, CA, United States
Crystals - EA2532FA13-12.000M
1174846-EA2532FA13-12.000M
Crystals - EA2532FA13-12.000M 1174846-EA2532FA13-12.000M
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174846-EA2532FA13-1 2.000M Packaging: Bulk Number of Contacts: 4 Frequency: 12 MHz Material: Ceramic Frequency Tolerance: 0.003 % Number of Pins: 4 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Ecliptek Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174846-EA2532FA13-12.000M
Packaging: Bulk
Number of Contacts: 4
Frequency: 12 MHz
Material: Ceramic
Frequency Tolerance: 0.003 %
Number of Pins: 4
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1174846-EA2532FA13-12.000M
Product Name Crystals - EA2532FA13-12.000M
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-100-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details