32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
CRYSTAL 32.7680KHZ 12.5PF SMD
CERAMIC RESONATOR, 32.768KHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Resonators |
| Product Number | 2773-E8WSDC12-32.768KTR-ND | E8WSDC12-32.768K TR | 65AH6711 |
| Product Name | Crystals | Crystals | Ceramic Resonator, 32.768Khz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Load Capacitance | 12.5 pF | 12.5 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency | 0.0328 MHz |