32.768kHz ±20ppm Crystal 12.5pF 60 kOhms 4-SOJ, 5.50mm pitch
32.768kHz ±20ppm Crystal 12.5pF 60 kOhms 4-SOJ, 5.50mm pitch
32.768kHz ±20ppm Crystal 12.5pF 60 kOhms 4-SOJ, 5.50mm pitch
CERAMIC RESONATOR, 32.768KHZ, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Resonators |
| Product Number | 2191968 | 2773-E1WSDA12-32.768KDKR-ND | 88AH6271 |
| Product Name | Crystal Units | Crystals | Ceramic Resonator, 32.768Khz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Tape & Reel | Surface Mount; 4-SOJ, 5.50mm pitch | Surface Mount |
| Features / Standards | RoHS | RoHS | |
| Frequency | 32.77 MHz |