32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial
CRYSTAL RESONATOR, 32.768KHZ, TH ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | 2773-E1WCDA12-32.768K-ND | 65AH6689 | E1WCDA12-32.768K |
| Product Name | Crystals | Crystal Resonator, 32.768Khz, Th Rohs Compliant Ecliptek | Crystals |
| Package / Form Factor | Through Hole; Cylindrical Can, Radial | Through Hole | |
| Load Capacitance | 12.5 pF | 12.5 pF | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | |
| Resonator Type | RC Resonator |