Ecliptek Corporation Crystals - E1UBAS-24.000M TR E1UBAS-24.000M TR

Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126132-E1UBAS-24.00 0M TR Number of Contacts: 2 Frequency: 24 MHz Material: Metal Frequency Tolerance: 0.005 % Number of Pins: 2 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126132-E1UBAS-24.00 0M TR Number of Contacts: 2 Frequency: 24 MHz Material: Metal Frequency Tolerance: 0.005 % Number of Pins: 2 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - E1UBAS-24.000M TR - 1126132-E1UBAS-24.000M TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals - E1UBAS-24.000M TR
1126132-E1UBAS-24.000M TR
Crystals - E1UBAS-24.000M TR 1126132-E1UBAS-24.000M TR
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126132-E1UBAS-24.00 0M TR Number of Contacts: 2 Frequency: 24 MHz Material: Metal Frequency Tolerance: 0.005 % Number of Pins: 2 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Ecliptek Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126132-E1UBAS-24.000M TR
Number of Contacts: 2
Frequency: 24 MHz
Material: Metal
Frequency Tolerance: 0.005 %
Number of Pins: 2
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1126132-E1UBAS-24.000M TR
Product Name Crystals - E1UBAS-24.000M TR
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 7293287 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Through Hole Crystals - ECS-10-13-1XH - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 1 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details