5MHz ±15ppm Crystal 18pF 150 Ohms HC-49/US
5MHz ±15ppm Crystal 18pF 150 Ohms HC-49/US
CRYSTAL, 5MHZ, 18PF, 13.3MM X 4.85MM ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 2773-E1SJA18-5.000MCT-ND | E1SJA18-5.000M TR | 65AH6681 |
| Product Name | Crystals | Crystals | Crystal, 5Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount | |
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |