Ecliptek Corporation Crystals E1SJA18-4.9152M TR

Description
4.9152MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-4.9152MCT-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

4.9152MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-4.9152MDKR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

4.9152MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.9152MHZ 18PF SMD

CRYSTAL 4.9152MHZ 18PF SMD

Supplier's Site
Crystal, 4.9152Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek - 65AH6680 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek
65AH6680
Crystal, 4.9152Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek 65AH6680
CRYSTAL, 4.9152MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

CRYSTAL, 4.9152MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-4.9152MCT-ND E1SJA18-4.9152M TR 65AH6680
Product Name Crystals Crystals Crystal, 4.9152Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-073-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
3 suppliers