Ecliptek Corporation Crystals E1SJA18-4.433619M TR

Description
4.433619MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
4.433619MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-4.433619MCT-ND - DigiKey
Thief River Falls, MN, United States
4.433619MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

4.433619MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-4.433619MTR-ND - DigiKey
Thief River Falls, MN, United States
4.433619MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

4.433619MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.433619MHZ 18PF SMD

CRYSTAL 4.433619MHZ 18PF SMD

Supplier's Site
Crystal, 4.433619Mhz, 18Pf, 13.3X4.85Mm Rohs Compliant Ecliptek - 65AH6678 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.433619Mhz, 18Pf, 13.3X4.85Mm Rohs Compliant Ecliptek
65AH6678
Crystal, 4.433619Mhz, 18Pf, 13.3X4.85Mm Rohs Compliant Ecliptek 65AH6678
CRYSTAL, 4.433619MHZ, 18PF, 13.3X4.85MM ROHS COMPLIANT: YES

CRYSTAL, 4.433619MHZ, 18PF, 13.3X4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-4.433619MCT-ND E1SJA18-4.433619M TR 65AH6678
Product Name Crystals Crystals Crystal, 4.433619Mhz, 18Pf, 13.3X4.85Mm Rohs Compliant Ecliptek
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 160-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details