Ecliptek Corporation Crystals E1SJA18-3.579545M TR

Description
3.579545MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
3.579545MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-3.579545MCT-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

3.579545MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-3.579545MTR-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

3.579545MHz ±15ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 3.579545MHZ 18PF SMD

CRYSTAL 3.579545MHZ 18PF SMD

Supplier's Site
Crystal, 3.579545Mhz, 18Pf, 13.3X4.85Mm Rohs Compliant Ecliptek - 65AH6672 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.579545Mhz, 18Pf, 13.3X4.85Mm Rohs Compliant Ecliptek
65AH6672
Crystal, 3.579545Mhz, 18Pf, 13.3X4.85Mm Rohs Compliant Ecliptek 65AH6672
CRYSTAL, 3.579545MHZ, 18PF, 13.3X4.85MM ROHS COMPLIANT: YES

CRYSTAL, 3.579545MHZ, 18PF, 13.3X4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-3.579545MCT-ND E1SJA18-3.579545M TR 65AH6672
Product Name Crystals Crystals Crystal, 3.579545Mhz, 18Pf, 13.3X4.85Mm Rohs Compliant Ecliptek
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7960637P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 40 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details