Ecliptek Corporation Crystals E1SJA18-19.6608M TR

Description
19.6608MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
19.6608MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-19.6608MTR-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

19.6608MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-19.6608MCT-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

19.6608MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 19.6608MHZ 18PF SMD

CRYSTAL 19.6608MHZ 18PF SMD

Supplier's Site
Crystal, 19.6608Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek - 65AH6665 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.6608Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek
65AH6665
Crystal, 19.6608Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek 65AH6665
CRYSTAL, 19.6608MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

CRYSTAL, 19.6608MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-19.6608MTR-ND E1SJA18-19.6608M TR 65AH6665
Product Name Crystals Crystals Crystal, 19.6608Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X141-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-50.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 50 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details