Ecliptek Corporation Crystals E1SJA18-18.000M TR

Description
18MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
18MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-18.000MTR-ND - DigiKey
Thief River Falls, MN, United States
18MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

18MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-18.000MCT-ND - DigiKey
Thief River Falls, MN, United States
18MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

18MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 18.0000MHZ 18PF SMD

CRYSTAL 18.0000MHZ 18PF SMD

Supplier's Site
Crystal, 18Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek - 65AH6663 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek
65AH6663
Crystal, 18Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek 65AH6663
CRYSTAL, 18MHZ, 18PF, 13.3MM X 4.85MM ROHS COMPLIANT: YES

CRYSTAL, 18MHZ, 18PF, 13.3MM X 4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-18.000MTR-ND E1SJA18-18.000M TR 65AH6663
Product Name Crystals Crystals Crystal, 18Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 1849645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details