Ecliptek Corporation Crystals E1SJA18-16.9344M TR

Description
16.9344MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
16.9344MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-16.9344MCT-ND - DigiKey
Thief River Falls, MN, United States
16.9344MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

16.9344MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-16.9344MTR-ND - DigiKey
Thief River Falls, MN, United States
16.9344MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

16.9344MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.9344MHZ 18PF SMD

CRYSTAL 16.9344MHZ 18PF SMD

Supplier's Site
Crystal, 16.9344Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek - 65AH6662 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.9344Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek
65AH6662
Crystal, 16.9344Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek 65AH6662
CRYSTAL, 16.9344MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

CRYSTAL, 16.9344MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-16.9344MCT-ND E1SJA18-16.9344M TR 65AH6662
Product Name Crystals Crystals Crystal, 16.9344Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-15B - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-26.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details