Ecliptek Corporation Crystals E1SJA18-16.384M TR

Description
16.384MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
16.384MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-16.384MTR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

16.384MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-16.384MCT-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

16.384MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystal, 16.384Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek - 65AH6661 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek
65AH6661
Crystal, 16.384Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek 65AH6661
CRYSTAL, 16.384MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

CRYSTAL, 16.384MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 16.3840MHZ 18PF SMD

CRYSTAL 16.3840MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-16.384MTR-ND 65AH6661 E1SJA18-16.384M TR
Product Name Crystals Crystal, 16.384Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Micro Crystal - 94M8459 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-120-8-33B2-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details