Ecliptek Corporation Crystals E1SJA18-15.000M TR

Description
15MHz ±15ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
15MHz ±15ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-15.000MCT-ND - DigiKey
Thief River Falls, MN, United States
15MHz ±15ppm Crystal 18pF 60 Ohms HC-49/US

15MHz ±15ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystal, 15Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek - 65AH6658 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 15Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek
65AH6658
Crystal, 15Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek 65AH6658
CRYSTAL, 15MHZ, 18PF, 13.3MM X 4.85MM ROHS COMPLIANT: YES

CRYSTAL, 15MHZ, 18PF, 13.3MM X 4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 15.0000MHZ 18PF SMD

CRYSTAL 15.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-15.000MCT-ND 65AH6658 E1SJA18-15.000M TR
Product Name Crystals Crystal, 15Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-18-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details