Ecliptek Corporation Crystals E1SJA18-14.7456M TR

Description
14.7456MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-14.7456MDKR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US

14.7456MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-14.7456MCT-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US

14.7456MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-14.7456MTR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US

14.7456MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystal, 14.7456Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek - 65AH6657 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek
65AH6657
Crystal, 14.7456Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek 65AH6657
CRYSTAL, 14.7456MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

CRYSTAL, 14.7456MHZ, 18PF, 13.3 X 4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-14.7456MDKR-ND 65AH6657 E1SJA18-14.7456M TR
Product Name Crystals Crystal, 14.7456Mhz, 18Pf, 13.3 X 4.85Mm Rohs Compliant Ecliptek Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
5 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1550-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details