The Ecliptek crystal with a frequency of 10.24 MHz and a load capacitance of 18 pF features dimensions of 13.3 mm x 4.85 mm. It is RoHS compliant, ensuring it meets environmental regulations. The crystal operates within a temperature range of -40°C to +85°C and has a frequency tolerance of ±50 ppm at 25°C, with stability of ±100 ppm over the operating temperature range. The device has a maximum drive level of 1 mW and a shunt capacitance of 7 pF. It is designed for fundamental or third overtone modes of operation and is suitable for various applications requiring precise frequency control.
10.24MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US
10.24MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US
CRYSTAL, 10.24MHZ, 18PF, 13.3MM X 4.85MM ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 2773-E1SJA18-10.240MCT-ND | E1SJA18-10.240M TR | 65AH6650 |
| Product Name | Crystals | Crystals | Crystal, 10.24Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount | |
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |