Ecliptek Corporation Crystals E1SHA18-16.000M TR

Description
16MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SHA18-16.000MTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

16MHz ±15ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTALS 16.000MHZ 15PPM 18PF PA

CRYSTALS 16.000MHZ 15PPM 18PF PA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2773-E1SHA18-16.000MTR-ND E1SHA18-16.000M TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-1X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 6720312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details