Ecliptek Corporation Crystals E1SGA18-25.000M TR

Description
25MHz ±15ppm Crystal 18pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±15ppm Crystal 18pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SGA18-25.000MTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±15ppm Crystal 18pF 120 Ohms HC-49/US

25MHz ±15ppm Crystal 18pF 120 Ohms HC-49/US

Buy Now Datasheet
Parallel Fundamental Quartz Crystal, 25Mhz Nom Ecliptek - 09AK3227 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Fundamental Quartz Crystal, 25Mhz Nom Ecliptek
09AK3227
Parallel Fundamental Quartz Crystal, 25Mhz Nom Ecliptek 09AK3227
PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 25MHZ NOM

PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 25MHZ NOM

Supplier's Site
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 2773-E1SGA18-25.000MTR-ND 09AK3227 E1SGA18-25.000M TR
Product Name Crystals Parallel Fundamental Quartz Crystal, 25Mhz Nom Ecliptek Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - XC316-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details