8MHz ±30ppm Crystal 18pF 90 Ohms HC-49/US
CRYSTALS 8.000MHZ 30PPM 18PF PAR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 2773-E1SFA18-8.000MTR-ND | E1SFA18-8.000M TR |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 18 pF | 18 pF |