Ecliptek E1SEA18-8.000M TR Crystal Unit
Ecliptek E1SEA18-8.000M TR Crystal Unit
Ecliptek E1SEA18-8.000M TR Crystal Unit
8MHz ±30ppm Crystal 18pF 90 Ohms HC-49/US
CERAMIC RESONATOR, 8MHZ, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Resonators | Crystals |
| Product Number | 2191964P | 2773-E1SEA18-8.000MTR-ND | 88AH6270 | E1SEA18-8.000M TR |
| Product Name | Crystal Units | Crystals | Ceramic Resonator, 8Mhz, Smd Rohs Compliant Ecliptek | Crystals |
| Package / Form Factor | Tape & Reel | Surface Mount; HC-49/US | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | RoHS | ||
| Frequency | 8 MHz | 8 MHz | ||
| Load Capacitance | 18 pF | 18 pF | 18 pF |