16MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US
Ecliptek E1SEA18-16.000M TR Crystal Unit
Ecliptek E1SEA18-16.000M TR Crystal Unit
Ecliptek E1SEA18-16.000M TR Crystal Unit
CERAMIC RESONATOR, 16MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Resonators |
| Product Number | 2773-E1SEA18-16.000MCT-ND | 2191959P | E1SEA18-16.000M TR | 88AH6268 |
| Product Name | Crystals | Crystal Units | Crystals | Ceramic Resonator, 16Mhz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; HC-49/US | Tape & Reel | Surface Mount; Surface Mount | Surface Mount |
| Frequency Stability | 50 ppm | |||
| Load Capacitance | 18 pF | 18 pF | 18 pF | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |