25MHz ±30ppm Crystal 12pF 40 Ohms HC-49/US
25MHz ±30ppm Crystal 12pF 40 Ohms HC-49/US
CRYSTAL RESONATOR, 25MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Resonators |
| Product Number | 2773-E1SDA12-25.000MDKR-ND | E1SDA12-25.000M TR | 65AH6643 |
| Product Name | Crystals | Crystals | Crystal Resonator, 25Mhz, Smd Rohs Compliant Ecliptek |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount | Surface Mount |
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 12 pF | 12 pF | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |