7.3728MHz ±50ppm Crystal 18pF 160 Ohms HC-49/US
7.3728MHz ±50ppm Crystal 18pF 160 Ohms HC-49/US
7.3728MHz ±50ppm Crystal 18pF 160 Ohms HC-49/US
CRYSTAL RESONATOR, 7.3728MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | 2773-E1SCA18-7.3728MTR-ND | 65AH6641 | E1SCA18-7.3728M TR |
| Product Name | Crystals | Crystal Resonator, 7.3728Mhz, Smd Rohs Compliant Ecliptek | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 100 ppm | ||
| Load Capacitance | 18 pF | 18 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |