Ecliptek Corporation Crystals E1SCA18-3.6864M TR

Description
3.6864MHz ±50ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±50ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SCA18-3.6864MTR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 18pF 200 Ohms HC-49/US

3.6864MHz ±50ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SCA18-3.6864MTRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTALS 3.6864MHZ 50PPM 18PF PA

CRYSTALS 3.6864MHZ 50PPM 18PF PA

Buy Now Datasheet
CRYSTALS 3.6864MHZ 50PPM 18PF PA

CRYSTALS 3.6864MHZ 50PPM 18PF PA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2773-E1SCA18-3.6864MTR-ND E1SCA18-3.6864M TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 100 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-8-33-JGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details