Ecliptek Corporation Crystals E1SCA18-20.000M TR

Description
20MHz ±50ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±50ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SCA18-20.000MTR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 18pF 50 Ohms HC-49/US

20MHz ±50ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTALS 20.000MHZ 50PPM 18PF PA

CRYSTALS 20.000MHZ 50PPM 18PF PA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2773-E1SCA18-20.000MTR-ND E1SCA18-20.000M TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 100 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-2016H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 54 MHz
View Details